API Delevan, Inc. Fixed Inductors 1840-22K

Description
FIXED IND 4.7UH 775MA 210 MOHM
Request a Quote Datasheet
Description
FIXED IND 4.7UH 775MA 210 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1840-22KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1840-22KCT-ND
Fixed Inductors 197-1840-22KCT-ND
FIXED IND 4.7UH 775MA 210 MOHM

FIXED IND 4.7UH 775MA 210 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1840-22KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1840-22KTR-ND
Fixed Inductors 197-1840-22KTR-ND
4.7µH Unshielded Molded Inductor 775mA 210mOhm Max Axial

4.7µH Unshielded Molded Inductor 775mA 210mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1840-22KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details