API Delevan, Inc. Fixed Inductors 1840-04M

Description
330nH Unshielded Molded Inductor 2.36A 50mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Molded Inductor 2.36A 50mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1840-04M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1840-04M-ND
Fixed Inductors 1840-04M-ND
330nH Unshielded Molded Inductor 2.36A 50mOhm Max Axial

330nH Unshielded Molded Inductor 2.36A 50mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1840-04M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details