API Delevan, Inc. Fixed Inductors 1812R-824J

Description
820µH Unshielded Inductor 67mA 45Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Unshielded Inductor 67mA 45Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42142JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42142JTR-ND
Fixed Inductors DN42142JTR-ND
820µH Unshielded Inductor 67mA 45Ohm Max 1812 (4532 Metric)

820µH Unshielded Inductor 67mA 45Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42142JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42142JDKR-ND
Fixed Inductors DN42142JDKR-ND
820µH Unshielded Inductor 67mA 45Ohm Max 1812 (4532 Metric)

820µH Unshielded Inductor 67mA 45Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN42142JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42142JCT-ND
Fixed Inductors DN42142JCT-ND
820µH Unshielded Inductor 67mA 45Ohm Max 1812 (4532 Metric)

820µH Unshielded Inductor 67mA 45Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42142JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details