API Delevan, Inc. Fixed Inductors 1812-105J

Description
1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12105JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12105JTR-ND
Fixed Inductors DN12105JTR-ND
1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)

1mH Unshielded Inductor 55mA 60Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1812-105J
905577-1812-105J
Fixed Inductors - 1812-105J 905577-1812-105J
Manufacturer: API Delevan Inc. Win Source Part Number: 905577-1812-105J Series: 1812 Operating Temperature Range: -55°C ~ 125°C Features: 1 mH Unshielded - Inductor 55 mA 60Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1812-105J TR 500, DN12105JTR, 1812-105J-NDL, 1812105J, DN12105JDKR, DN12105JCT

Manufacturer: API Delevan Inc.
Win Source Part Number: 905577-1812-105J
Series: 1812
Operating Temperature Range: -55°C ~ 125°C
Features: 1 mH Unshielded - Inductor 55 mA 60Ohm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1812-105J TR 500, DN12105JTR, 1812-105J-NDL, 1812105J, DN12105JDKR, DN12105JCT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN12105JTR-ND 905577-1812-105J
Product Name Fixed Inductors Fixed Inductors - 1812-105J
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details