API Delevan, Inc. Fixed Inductors 1812-103J

Description
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12103JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12103JTR-ND
Fixed Inductors DN12103JTR-ND
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1812-103J
808861-1812-103J
Fixed Inductors - 1812-103J 808861-1812-103J
Manufacturer: API Delevan Inc. Win Source Part Number: 808861-1812-103J Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 20MHz DC Resistance (DCR): 1.6Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 Q at Freq: 50 at 7.9MHz Current Rating (Amps): 354mA Inductance Frequency - Test: 7.9MHz

Manufacturer: API Delevan Inc.
Win Source Part Number: 808861-1812-103J
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 20MHz
DC Resistance (DCR): 1.6Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
Q at Freq: 50 at 7.9MHz
Current Rating (Amps): 354mA
Inductance Frequency - Test: 7.9MHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN12103JTR-ND 808861-1812-103J
Product Name Fixed Inductors Fixed Inductors - 1812-103J
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers