API Delevan, Inc. Fixed Inductors 1812-103H

Description
10µH Unshielded Inductor 354mA 1.6Ohm Max 2-SMD
Request a Quote Datasheet
Description
10µH Unshielded Inductor 354mA 1.6Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-103H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-103H-ND
Fixed Inductors 1812-103H-ND
10µH Unshielded Inductor 354mA 1.6Ohm Max 2-SMD

10µH Unshielded Inductor 354mA 1.6Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-103H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Leaded Inductors - 1910633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details