API Delevan, Inc. Fixed Inductors 1641R-683K

Description
68µH Shielded Molded Inductor 176mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
68µH Shielded Molded Inductor 176mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42109-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42109-ND
Fixed Inductors DN42109-ND
68µH Shielded Molded Inductor 176mA 2.7Ohm Max Axial

68µH Shielded Molded Inductor 176mA 2.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42109-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Leaded Inductors - 1910677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details