API Delevan, Inc. Fixed Inductors 1641R-682K

Description
6.8µH Shielded Molded Inductor 285mA 1.02Ohm Max Axial
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 285mA 1.02Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42108-ND
Fixed Inductors DN42108-ND
6.8µH Shielded Molded Inductor 285mA 1.02Ohm Max Axial

6.8µH Shielded Molded Inductor 285mA 1.02Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42108-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - FIT50-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details