API Delevan, Inc. Fixed Inductors 1641R-682J

Description
6.8µH Shielded Molded Inductor 285mA 1.02Ohm Max Axial
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 285mA 1.02Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1641R-682JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-682JTR-ND
Fixed Inductors 197-1641R-682JTR-ND
6.8µH Shielded Molded Inductor 285mA 1.02Ohm Max Axial

6.8µH Shielded Molded Inductor 285mA 1.02Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1641R-682JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-682JCT-ND
Fixed Inductors 197-1641R-682JCT-ND
FIXED IND 6.8UH 285MA 1.02 OHM

FIXED IND 6.8UH 285MA 1.02 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1641R-682JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers