API Delevan, Inc. Fixed Inductors 1641R-563K

Description
56µH Shielded Molded Inductor 194mA 2.23Ohm Max Axial
Request a Quote Datasheet
Description
56µH Shielded Molded Inductor 194mA 2.23Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1641R-563KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-563KTR-ND
Fixed Inductors 197-1641R-563KTR-ND
56µH Shielded Molded Inductor 194mA 2.23Ohm Max Axial

56µH Shielded Molded Inductor 194mA 2.23Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1641R-563KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-563KCT-ND
Fixed Inductors 197-1641R-563KCT-ND
FIXED IND 56UH 194MA 2.23 OHM TH

FIXED IND 56UH 194MA 2.23 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1641R-563KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - 1-2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details