API Delevan, Inc. Fixed Inductors 1641R-474K

Description
FIXED IND 470UH 94MA 9.5 OHM TH
Request a Quote Datasheet
Description
FIXED IND 470UH 94MA 9.5 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1641R-474KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-474KCT-ND
Fixed Inductors 197-1641R-474KCT-ND
FIXED IND 470UH 94MA 9.5 OHM TH

FIXED IND 470UH 94MA 9.5 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1641R-474KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-474KTR-ND
Fixed Inductors 197-1641R-474KTR-ND
470µH Shielded Molded Inductor 94mA 9.5Ohm Max Axial

470µH Shielded Molded Inductor 94mA 9.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1641R-474KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details