API Delevan, Inc. Fixed Inductors 1641R-473K

Description
FIXED IND 47UH 200MA 2.11 OHM TH
Request a Quote Datasheet
Description
FIXED IND 47UH 200MA 2.11 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1641R-473KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-473KCT-ND
Fixed Inductors 197-1641R-473KCT-ND
FIXED IND 47UH 200MA 2.11 OHM TH

FIXED IND 47UH 200MA 2.11 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1641R-473KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-473KTR-ND
Fixed Inductors 197-1641R-473KTR-ND
47µH Shielded Molded Inductor 200mA 2.11Ohm Max Axial

47µH Shielded Molded Inductor 200mA 2.11Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1641R-473KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers