API Delevan, Inc. Fixed Inductors 1641R-471K

Description
FIXED IND 470NH 580MA 250 MOHM
Request a Quote Datasheet
Description
FIXED IND 470NH 580MA 250 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1641R-471KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-471KCT-ND
Fixed Inductors 197-1641R-471KCT-ND
FIXED IND 470NH 580MA 250 MOHM

FIXED IND 470NH 580MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1641R-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-471KTR-ND
Fixed Inductors 197-1641R-471KTR-ND
470nH Shielded Molded Inductor 580mA 250mOhm Max Axial

470nH Shielded Molded Inductor 580mA 250mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1641R-471KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details