API Delevan, Inc. Fixed Inductors 1641R-392K

Description
3.9µH Shielded Molded Inductor 455mA 400mOhm Max Axial
Request a Quote Datasheet
Description
3.9µH Shielded Molded Inductor 455mA 400mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42096-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42096-ND
Fixed Inductors DN42096-ND
3.9µH Shielded Molded Inductor 455mA 400mOhm Max Axial

3.9µH Shielded Molded Inductor 455mA 400mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42096-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers