API Delevan, Inc. Fixed Inductors 1641R-391K

Description
390nH Shielded Molded Inductor 680mA 180mOhm Max Axial
Request a Quote Datasheet
Description
390nH Shielded Molded Inductor 680mA 180mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42095-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42095-ND
Fixed Inductors DN42095-ND
390nH Shielded Molded Inductor 680mA 180mOhm Max Axial

390nH Shielded Molded Inductor 680mA 180mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42095-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details