API Delevan, Inc. Fixed Inductors 1641R-274K

Description
270µH Shielded Molded Inductor 120mA 5.8Ohm Max Axial
Request a Quote Datasheet
Description
270µH Shielded Molded Inductor 120mA 5.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1641R-274K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1641R-274K-ND
Fixed Inductors 1641R-274K-ND
270µH Shielded Molded Inductor 120mA 5.8Ohm Max Axial

270µH Shielded Molded Inductor 120mA 5.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1641R-274K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Leaded Inductors - 1678260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details