API Delevan, Inc. Fixed Inductors 1641R-272K

Description
2.7µH Shielded Molded Inductor 545mA 280mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Shielded Molded Inductor 545mA 280mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1641R-272KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-272KTR-ND
Fixed Inductors 197-1641R-272KTR-ND
2.7µH Shielded Molded Inductor 545mA 280mOhm Max Axial

2.7µH Shielded Molded Inductor 545mA 280mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1641R-272KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-272KCT-ND
Fixed Inductors 197-1641R-272KCT-ND
FIXED IND 2.7UH 545MA 280 MOHM

FIXED IND 2.7UH 545MA 280 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1641R-272KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details