API Delevan, Inc. Fixed Inductors 1641R-222K

Description
2.2µH Shielded Molded Inductor 665mA 190mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 665mA 190mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42088-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42088-ND
Fixed Inductors DN42088-ND
2.2µH Shielded Molded Inductor 665mA 190mOhm Max Axial

2.2µH Shielded Molded Inductor 665mA 190mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42088-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details