API Delevan, Inc. Fixed Inductors 1641R-183K

Description
18µH Shielded Molded Inductor 305mA 890mOhm Max Axial
Request a Quote Datasheet
Description
18µH Shielded Molded Inductor 305mA 890mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1641R-183KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-183KTR-ND
Fixed Inductors 197-1641R-183KTR-ND
18µH Shielded Molded Inductor 305mA 890mOhm Max Axial

18µH Shielded Molded Inductor 305mA 890mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1641R-183KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-183KCT-ND
Fixed Inductors 197-1641R-183KCT-ND
FIXED IND 18UH 305MA 890 MOHM TH

FIXED IND 18UH 305MA 890 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1641R-183KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details