API Delevan, Inc. Fixed Inductors 1641R-181K

Description
180nH Shielded Molded Inductor 1.33A 47mOhm Max Axial
Request a Quote Datasheet
Description
180nH Shielded Molded Inductor 1.33A 47mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1641R-181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1641R-181K-ND
Fixed Inductors 1641R-181K-ND
180nH Shielded Molded Inductor 1.33A 47mOhm Max Axial

180nH Shielded Molded Inductor 1.33A 47mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1641R-181K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details