API Delevan, Inc. Fixed Inductors 1641R-122K

Description
1.2µH Shielded Molded Inductor 900mA 100mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Shielded Molded Inductor 900mA 100mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1641R-122K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1641R-122K-ND
Fixed Inductors 1641R-122K-ND
1.2µH Shielded Molded Inductor 900mA 100mOhm Max Axial

1.2µH Shielded Molded Inductor 900mA 100mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1641R-122K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers