API Delevan, Inc. Fixed Inductors 1641R-103K

Description
10µH Shielded Molded Inductor 228mA 1.62Ohm Max Axial
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 228mA 1.62Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1641R-103KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1641R-103KTR-ND
Fixed Inductors 1641R-103KTR-ND
10µH Shielded Molded Inductor 228mA 1.62Ohm Max Axial

10µH Shielded Molded Inductor 228mA 1.62Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1641R-103KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1641R-103KCT-ND
Fixed Inductors 1641R-103KCT-ND
10µH Shielded Molded Inductor 228mA 1.62Ohm Max Axial

10µH Shielded Molded Inductor 228mA 1.62Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1641R-103KBKTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-103KBKTR-ND
Fixed Inductors 197-1641R-103KBKTR-ND
10µH Shielded Molded Inductor 228mA 1.62Ohm Max Axial

10µH Shielded Molded Inductor 228mA 1.62Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1641R-103KBKCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-103KBKCT-ND
Fixed Inductors 197-1641R-103KBKCT-ND
FIXED IND 10UH 228MA 1.62 OHM TH

FIXED IND 10UH 228MA 1.62 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1641R-103KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Lead Style Axial; Axial
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers