API Delevan, Inc. Fixed Inductors 1641R-101K

Description
100nH Shielded Molded Inductor 1.83A 25mOhm Max Axial
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 1.83A 25mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1641R-101KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-101KTR-ND
Fixed Inductors 197-1641R-101KTR-ND
100nH Shielded Molded Inductor 1.83A 25mOhm Max Axial

100nH Shielded Molded Inductor 1.83A 25mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1641R-101KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-101KCT-ND
Fixed Inductors 197-1641R-101KCT-ND
FIXED IND 100NH 1.83A 25 MOHM TH

FIXED IND 100NH 1.83A 25 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1641R-101KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details