API Delevan, Inc. Fixed Inductors 1641-822K

Description
8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN41822-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN41822-ND
Fixed Inductors DN41822-ND
8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial

8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN41822-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers