API Delevan, Inc. Fixed Inductors 1641-563K

Description
56µH Shielded Inductor 194mA 2.23Ohm Max Axial
Request a Quote Datasheet
Description
56µH Shielded Inductor 194mA 2.23Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1109-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1109-2-ND
Fixed Inductors 1134-1109-2-ND
56µH Shielded Inductor 194mA 2.23Ohm Max Axial

56µH Shielded Inductor 194mA 2.23Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1109-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1109-1-ND
Fixed Inductors 1134-1109-1-ND
56µH Shielded Inductor 194mA 2.23Ohm Max Axial

56µH Shielded Inductor 194mA 2.23Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1109-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details
Power Inductors - 2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details