API Delevan, Inc. Fixed Inductors 1641-224K

Description
220µH Shielded Inductor 130mA 5Ohm Max Axial
Request a Quote Datasheet
Description
220µH Shielded Inductor 130mA 5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1105-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1105-1-ND
Fixed Inductors 1134-1105-1-ND
220µH Shielded Inductor 130mA 5Ohm Max Axial

220µH Shielded Inductor 130mA 5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1105-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1105-2-ND
Fixed Inductors 1134-1105-2-ND
220µH Shielded Inductor 130mA 5Ohm Max Axial

220µH Shielded Inductor 130mA 5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1105-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers