API Delevan, Inc. Fixed Inductors 1641-222K

Description
2.2µH Shielded Inductor 665mA 190mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 665mA 190mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1103-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1103-1-ND
Fixed Inductors 1134-1103-1-ND
2.2µH Shielded Inductor 665mA 190mOhm Max Axial

2.2µH Shielded Inductor 665mA 190mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1103-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1103-2-ND
Fixed Inductors 1134-1103-2-ND
2.2µH Shielded Inductor 665mA 190mOhm Max Axial

2.2µH Shielded Inductor 665mA 190mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1103-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details