API Delevan, Inc. Fixed Inductors 1641-154H

Description
FIXED IND 150UH 143MA 4.1 OHM TH
Request a Quote Datasheet
Description
FIXED IND 150UH 143MA 4.1 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1641-154HCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641-154HCT-ND
Fixed Inductors 197-1641-154HCT-ND
FIXED IND 150UH 143MA 4.1 OHM TH

FIXED IND 150UH 143MA 4.1 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1641-154HTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641-154HTR-ND
Fixed Inductors 197-1641-154HTR-ND
150µH Shielded Molded Inductor 143mA 4.1Ohm Max Axial

150µH Shielded Molded Inductor 143mA 4.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1641-154HCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Leaded Inductors - 1660178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details