API Delevan, Inc. Fixed Inductors 1641-153K

Description
15µH Shielded Inductor 325mA 800mOhm Max Axial
Request a Quote Datasheet
Description
15µH Shielded Inductor 325mA 800mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1102-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1102-2-ND
Fixed Inductors 1134-1102-2-ND
15µH Shielded Inductor 325mA 800mOhm Max Axial

15µH Shielded Inductor 325mA 800mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1102-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1102-1-ND
Fixed Inductors 1134-1102-1-ND
15µH Shielded Inductor 325mA 800mOhm Max Axial

15µH Shielded Inductor 325mA 800mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1102-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details