API Delevan, Inc. Fixed Inductors 1641-152K

Description
1.5µH Shielded Inductor 835mA 120mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 835mA 120mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1101-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1101-2-ND
Fixed Inductors 1134-1101-2-ND
1.5µH Shielded Inductor 835mA 120mOhm Max Axial

1.5µH Shielded Inductor 835mA 120mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1101-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers