API Delevan, Inc. Fixed Inductors 1638R-26H

Description
910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial
Request a Quote Datasheet
Description
910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-26H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-26H-ND
Fixed Inductors 1638R-26H-ND
910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial

910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-26H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers