API Delevan, Inc. Fixed Inductors 1638R-18H

Description
620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial
Request a Quote Datasheet
Description
620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-18H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-18H-ND
Fixed Inductors 1638R-18H-ND
620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial

620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-18H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details