API Delevan, Inc. Fixed Inductors 1638R-18F

Description
620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial
Request a Quote Datasheet
Description
620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-18F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-18F-ND
Fixed Inductors 1638R-18F-ND
620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial

620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-18F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J202SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers