API Delevan, Inc. Fixed Inductors 1638R-14G

Description
510µH Unshielded Molded Inductor 109mA 18.8Ohm Max Axial
Request a Quote Datasheet
Description
510µH Unshielded Molded Inductor 109mA 18.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-14G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-14G-ND
Fixed Inductors 1638R-14G-ND
510µH Unshielded Molded Inductor 109mA 18.8Ohm Max Axial

510µH Unshielded Molded Inductor 109mA 18.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-14G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details