API Delevan, Inc. Fixed Inductors 1638R-10F

Description
430µH Unshielded Molded Inductor 115mA 17.1Ohm Max Axial
Request a Quote Datasheet
Description
430µH Unshielded Molded Inductor 115mA 17.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-10F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-10F-ND
Fixed Inductors 1638R-10F-ND
430µH Unshielded Molded Inductor 115mA 17.1Ohm Max Axial

430µH Unshielded Molded Inductor 115mA 17.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-10F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - FIRCH-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details