API Delevan, Inc. Fixed Inductors 1638R-06H

Description
360µH Unshielded Molded Inductor 134mA 12.5Ohm Max Axial
Request a Quote Datasheet
Description
360µH Unshielded Molded Inductor 134mA 12.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-06H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-06H-ND
Fixed Inductors 1638R-06H-ND
360µH Unshielded Molded Inductor 134mA 12.5Ohm Max Axial

360µH Unshielded Molded Inductor 134mA 12.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-06H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers