API Delevan, Inc. Fixed Inductors 1638R-06F

Description
360µH Unshielded Molded Inductor 134mA 12.5Ohm Max Axial
Request a Quote Datasheet
Description
360µH Unshielded Molded Inductor 134mA 12.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-06F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-06F-ND
Fixed Inductors 1638R-06F-ND
360µH Unshielded Molded Inductor 134mA 12.5Ohm Max Axial

360µH Unshielded Molded Inductor 134mA 12.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-06F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details