API Delevan, Inc. Fixed Inductors 1638R-04G

Description
330µH Unshielded Molded Inductor 136mA 12Ohm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Molded Inductor 136mA 12Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-04G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-04G-ND
Fixed Inductors 1638R-04G-ND
330µH Unshielded Molded Inductor 136mA 12Ohm Max Axial

330µH Unshielded Molded Inductor 136mA 12Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-04G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details