API Delevan, Inc. Fixed Inductors 1638-28F

Description
1mH Unshielded Molded Inductor 82mA 33Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Molded Inductor 82mA 33Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-28F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-28F-ND
Fixed Inductors 1638-28F-ND
1mH Unshielded Molded Inductor 82mA 33Ohm Max Axial

1mH Unshielded Molded Inductor 82mA 33Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-28F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1910346P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details