API Delevan, Inc. Fixed Inductors 1638-26J

Description
910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial
Request a Quote Datasheet
Description
910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-26J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-26J-ND
Fixed Inductors 1638-26J-ND
910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial

910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-26J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details