API Delevan, Inc. Fixed Inductors 1638-26G

Description
910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial
Request a Quote Datasheet
Description
910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-26G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-26G-ND
Fixed Inductors 1638-26G-ND
910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial

910µH Unshielded Molded Inductor 84mA 31.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-26G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details