API Delevan, Inc. Fixed Inductors 1638-22H

Description
750µH Unshielded Molded Inductor 88mA 28.6Ohm Max Axial
Request a Quote Datasheet
Description
750µH Unshielded Molded Inductor 88mA 28.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-22H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-22H-ND
Fixed Inductors 1638-22H-ND
750µH Unshielded Molded Inductor 88mA 28.6Ohm Max Axial

750µH Unshielded Molded Inductor 88mA 28.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-22H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers