API Delevan, Inc. Fixed Inductors 1638-16G

Description
560µH Unshielded Molded Inductor 107mA 19.5Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Molded Inductor 107mA 19.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-16G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-16G-ND
Fixed Inductors 1638-16G-ND
560µH Unshielded Molded Inductor 107mA 19.5Ohm Max Axial

560µH Unshielded Molded Inductor 107mA 19.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-16G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details