API Delevan, Inc. Fixed Inductors 1638-08G

Description
390µH Unshielded Molded Inductor 117mA 16.3Ohm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Molded Inductor 117mA 16.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-08G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-08G-ND
Fixed Inductors 1638-08G-ND
390µH Unshielded Molded Inductor 117mA 16.3Ohm Max Axial

390µH Unshielded Molded Inductor 117mA 16.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-08G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details