API Delevan, Inc. Fixed Inductors 1537R-94J

Description
240µH Unshielded Molded Inductor 115mA 7.8Ohm Max Axial
Request a Quote Datasheet
Description
240µH Unshielded Molded Inductor 115mA 7.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1537R-94JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-94JTR-ND
Fixed Inductors 197-1537R-94JTR-ND
240µH Unshielded Molded Inductor 115mA 7.8Ohm Max Axial

240µH Unshielded Molded Inductor 115mA 7.8Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1537R-94JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-94JCT-ND
Fixed Inductors 197-1537R-94JCT-ND
FIXED IND 240UH 115MA 7.8 OHM TH

FIXED IND 240UH 115MA 7.8 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1537R-94JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers