API Delevan, Inc. Fixed Inductors 1537R-86J

Description
160µH Unshielded Molded Inductor 126mA 6.4Ohm Max Axial
Request a Quote Datasheet
Description
160µH Unshielded Molded Inductor 126mA 6.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-86J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-86J-ND
Fixed Inductors 1537R-86J-ND
160µH Unshielded Molded Inductor 126mA 6.4Ohm Max Axial

160µH Unshielded Molded Inductor 126mA 6.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-86J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details