API Delevan, Inc. Fixed Inductors 1537R-66J

Description
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial
Request a Quote Datasheet
Description
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-66J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-66J-ND
Fixed Inductors 1537R-66J-ND
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial

62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-66J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Leaded Inductors - 1910598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details