API Delevan, Inc. Fixed Inductors 1537R-62J

Description
51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial
Request a Quote Datasheet
Description
51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-62J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-62J-ND
Fixed Inductors 1537R-62J-ND
51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial

51µH Unshielded Molded Inductor 189mA 2.85Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-62J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details