API Delevan, Inc. Fixed Inductors 1537R-60H

Description
47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-60H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-60H-ND
Fixed Inductors 1537R-60H-ND
47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial

47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-60H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details