API Delevan, Inc. Fixed Inductors 1537R-60G

Description
47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-60G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-60G-ND
Fixed Inductors 1537R-60G-ND
47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial

47µH Unshielded Molded Inductor 193mA 2.75Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-60G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details